Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5 LMC2001ACM5

Description
Manufacturer: Texas Instruments Win Source Part Number: 071559-LMC2001ACM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 750μA Channel Output Current: 14.5mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071559-LMC2001ACM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 750μA Channel Output Current: 14.5mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5 - 071559-LMC2001ACM5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5
071559-LMC2001ACM5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5 071559-LMC2001ACM5
Manufacturer: Texas Instruments Win Source Part Number: 071559-LMC2001ACM5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 750μA Channel Output Current: 14.5mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071559-LMC2001ACM5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 750μA
Channel Output Current: 14.5mA
Gain Bandwidth Product (GBP): 6MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
 - LMC2001ACM5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 40uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 40uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMC2001ACM5
SOT23 Operational Amplifier IC 687-LMC2001ACM5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMC2001ACM5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001ACM5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMC2001ACM5 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001ACM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC2001ACM5
Instrumentation, OP Amps, Buffer Amps LMC2001ACM5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC2001ACM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC2001ACM5
Integrated Circuits (ICs) - Linear - Amplifiers LMC2001ACM5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 071559-LMC2001ACM5 LMC2001ACM5 687-LMC2001ACM5 LMC2001ACM5 LMC2001ACM5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5 SOT23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.75 to 5.25 volts 5.25 volts
Source Current (IS) 0.7500 milliamps 0.7500 milliamps
VOS 5.00E-4 millivolts 5.00E-4 millivolts
IBIAS 3.00E-6 µA 3.00E-6 µA
GBW 6 MHz 6 MHz
Unlock Full Specs
to access all available technical data