Texas Instruments LMC6042 CMOS Dual Micropower Operational Amplifier LMC6042IM

Description
CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6042 CMOS Dual Micropower Operational Amplifier - LMC6042IM - Texas Instruments
Dallas, TX, United States
LMC6042 CMOS Dual Micropower Operational Amplifier
LMC6042IM
LMC6042 CMOS Dual Micropower Operational Amplifier LMC6042IM
CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85

CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 100kHz 26uA 15.5V Operational Amplifier IC
687-LMC6042IM
Dual 100kHz 26uA 15.5V Operational Amplifier IC 687-LMC6042IM
CMOS Dual Op Amp, 100kHz GBW, 26uA Supply, 15.5V Max, SOIC Product overview: LMC6042IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 26uA, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 26uA, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6042IM can be used for catalog matching and distributor lookup.

CMOS Dual Op Amp, 100kHz GBW, 26uA Supply, 15.5V Max, SOIC Product overview: LMC6042IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 26uA, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 26uA, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6042IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6042IM-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6042IM-ND
Instrumentation, Op Amps, Buffer Amps LMC6042IM-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042IM - 1201151-LMC6042IM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042IM
1201151-LMC6042IM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042IM 1201151-LMC6042IM
Manufacturer: Texas Instruments Win Source Part Number: 1201151-LMC6042IM Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 26μA Amplifier Type: General Purpose Slew Rate: 0.02V/μs Gain Bandwidth Product: 100kHz Current - Input Bias: 0.002pA Voltage - Input Offset: 1mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LMC6042 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1201151-LMC6042IM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 26μA
Amplifier Type: General Purpose
Slew Rate: 0.02V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6042
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6042IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6042IM
Integrated Circuits (ICs) - Linear - Amplifiers LMC6042IM
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6042IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6042IM
Instrumentation, OP Amps, Buffer Amps LMC6042IM
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6042IM 687-LMC6042IM LMC6042IM-ND 1201151-LMC6042IM LMC6042IM LMC6042IM
Product Name LMC6042 CMOS Dual Micropower Operational Amplifier Dual 100kHz 26uA 15.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042IM Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Output Current (Iout) 0.0210 amps
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 to 15.5 volts
GBW 0.1000 MHz 0.1000 MHz 0.1000 MHz
Slew Rate 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 2.00E-8 V/µs 0.0200 V/µs
CMRR 68 dB
Unlock Full Specs
to access all available technical data