The LM6144 is a quad operational amplifier with rail-to-rail input and output swing, designed for applications requiring wide supply range and low power consumption. It operates from 2.7V to 24V with a supply current of 650μA per amplifier, 17MHz gain-bandwidth, and a slew rate of 30V/μs. The device is available in a 14-pin SOIC package measuring 8.65mm × 3.91mm. It is rated for operation from -40°C to 85°C and supports a common-mode input voltage range of -0.25V to 5.25V at 5V supply.
Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: LM6144AIMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144AIMX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6144AIMX | 687-LM6144AIMX | LM6144AIMX-ND | LM6144AIMX | LM6144AIMX | LM6144AIMX | LM6144AIMX |
| Product Name | LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 24 volts | ||||||
| VOS | 1 millivolts | 1.3 millivolts | 1.3 millivolts | ||||
| Quiescent Current (IQ) | 800 microamps | ||||||
| CMRR | 84 dB | ||||||
| GBW | 17 MHz | 18 MHz | 18 MHz |