Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDSO8
Dual Op Amp, 17MHz, 24V, 25V/µs, SOIC, Rail-to-Rail Product overview: LM6142AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 24V, 25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 24V, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142AIM/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP Amp Dual GP RRIO 24V SOIC8
OP Amp Dual GP RRIO 24V SOIC8
Manufacturer: Texas Instruments
Win Source Part Number: 1200518-LM6142AIM/NO
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 25V/μs
Gain Bandwidth Product: 9MHz
Current - Input Bias: 174nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM6142
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 24V, ±0.9V ~ 12V
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
LM6142 DUAL HIGH SPEED/LOW POWER
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Hi Spd/Low Pwr RRIO Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6142AIM/NOPB | LM6142AIM/NOPB | 687-LM6142AIM/NOPB | LM6142AIM/NOPB-ND | 7616015P | 9217005 | 1200518-LM6142AIM/NOPB | LM6142AIM/NOPB | LM6142AIM/NOPB | LM6142AIM/NOPB | LM6142AIM/NOPB | LM6142AIM/NOPB |
| Product Name | LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier | Dual 17MHz 24V 25V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142AIM/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 1.8 to 24 volts | 1.8 to 24 volts | 1.8 to 24 volts | 1.8 volts | ||||||||
| VOS | 1 millivolts | 1.3 millivolts | 1.3 millivolts | 1.3 millivolts | ||||||||
| Quiescent Current (IQ) | 800 microamps | |||||||||||
| CMRR | 84 dB |