Manufacturer: Texas Instruments
Win Source Part Number: 019418-LM6181IMX-8/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 32 V, ±3.5 V to 16 V
Operating Supply Current: 7.5mA
Channel Output Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
100 mA, 100 MHz Current Feedback Amplifier 8-SOIC -40 to 85 Product overview: LM6181IMX-8/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 100 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100 mA, 100 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IMX-8/NOPB
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 019418-LM6181IMX-8/NOPB | 687-LM6181IMX-8/NOPB | 815-LM6181IMX-8/NOPB | LM6181IMX-8/NOPB | LM6181IMX-8/NOPB | LM6181IMX-8/NOPB | LM6181IMX-8/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IMX-8/NOPB | 100 mA 100 MHz SOIC Operational Amplifier IC | IC OPAMP CFA 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 7 to 32 volts | 7 to 32 volts | 32 volts | ||||
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 6.5 milliamps | 7.5 milliamps | |||
| VOS | 3.5 millivolts | 1 millivolts | 3.5 millivolts | ||||
| IBIAS | 5 µA | 0.2500 µA | 5 µA | ||||
| Slew Rate | 2000 V/µs | 2000 V/µs | 0.0014 V/µs | 1400 V/µs | 2000 V/µs |