Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082836-LM613IWM
Packaging: Tube/Rail
Type: Amplifier, Comparator, Reference
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): LM613IWMX; LM613IWMX/NOPB; LM613IWM/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 45
Dual Op Amp, Comparator, Ref IC, 800kHz, 0.7V/µs, SOIC, Bipolar Product overview: LM613IWM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 0.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 0.7V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM613IWM can be used for catalog matching and distributor lookup.
IC AMP COMP REF 16SOIC
Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | LM613IWM-ND | 082836-LM613IWM | 771-LM613IWM | LM613IWM | LM613IWM | LM613IWM |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - LM613IWM | Dual 800kHz 0.7V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | Rail/Tube | 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount |
| Operating Range | Power Supply Monitor | |||||
| Slew Rate | 0.7000 V/µs |