Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDIP14
Quad Op-Amp, 10MHz GBW, 6mV Vos, 24V, DIP Product overview: LM6134BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134BIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6134BIN | LM6134BIN | 687-LM6134BIN | LM6134BIN-ND | 815-LM6134BIN | LM6134BIN | LM6134BIN |
| Product Name | LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier | Quad 10MHz 24V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14DIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 24 volts | 1.8 to 24 volts | 1.8 volts | ||||
| VOS | 2 millivolts | 1.7 millivolts | |||||
| Quiescent Current (IQ) | 450 microamps | ||||||
| CMRR | 75 dB | ||||||
| GBW | 10 MHz | 11 MHz |