Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85
Dual 17MHz Op Amp, Rail-to-Rail I/O, 24V, PDIP Product overview: LM6142BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142BIN/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1054927-LM6142BIN/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 174nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 750μA
Channel Output Current: 24mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
OP-AMP, DUAL, 17MHZ, 25V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:17MHz; Slew Rate:25V/µs; Supply Voltage Range:1.8V to 24V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Dual Hi Spd/Low Pwr RRIO Amp
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6142BIN/NOPB | 5343576 | 5343576P | 687-LM6142BIN/NOPB | LM6142BIN/NOPB | 1054927-LM6142BIN/NOPB | LM6142BIN/NOPB-ND | LM6142BIN/NOPB | LM6142BIN/NOPB | 34AH0968 | LM6142BIN/NOPB | LM6142BIN/NOPB |
| Product Name | LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier | Op Amps | Op Amps | Dual 17MHz 24V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142BIN/NOPB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual, 17Mhz, 25V/us, Dip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 24 volts | 1.8 to 24 volts | 1.8 to 24 volts | 24 volts | ||||||||
| VOS | 1 millivolts | 1.3 millivolts | 1.3 millivolts | |||||||||
| Quiescent Current (IQ) | 800 microamps | |||||||||||
| CMRR | 84 dB |