High Speed, High Output Current, Dual Operational Amplifier 16-SOIC -40 to 85
IC OPAMP VFB 2 CIRCUIT 16SOIC Product overview: LM7372IMA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372IMA can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 8000uV Offset-Max, 125MHz Band Width, BIPolar, PDSO16
Operational Amplifier, 2 Func, 8000uV Offset-Max, 125MHz Band Width, BIPolar, PDSO16
Voltage Feedback Amplifier 2 Circuit 16-SOIC
Voltage Feedback Amplifier 2 Circuit 16-SOIC
Voltage Feedback Amplifier 2 Circuit 16-SOIC
IC OPAMP VFB 2 CIRCUIT 16SOIC
IC OPAMP VFB 2 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps High Speed, High Output Current, Dual Operational Amplifier 16-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7372IMA | 687-LM7372IMA | LM7372IMA | LM7372IMA-ND | LM7372IMA | LM7372IMA | LM7372IMA | LM7372IMA | LM7372IMA |
| Product Name | LM7372 High Speed, High Output Current, Dual Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 9 to 36 volts | ||||||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 8500 microamps | ||||||||
| GBW | 120 MHz | 120 MHz | 120 MHz | ||||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs |