Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1200676-LM741H
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 1.7mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 44V, ±5V ~ 22V
Op Amp, 1MHz BW, TO-99, 1.5MHz GBW, 70dB CMRR, 1mV Vos Product overview: LM741H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741H can be used for catalog matching and distributor lookup.
OP AMP, COMPENSATED, TO99-8, 741; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:10V to 44V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM741H | 296-39027-ND | 1200676-LM741H | 687-LM741H | 34AH0976 | LM741H | LM741H | LM741H | LM741H | LM741H |
| Product Name | LM741 Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741H | 1MHz 1.5MHz Operational Amplifier IC | Op Amp, Compensated, To99-8, 741; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 44 volts | 10 to 44 volts | 10 to 44 volts | 10 to 44 volts | 10 volts | 10 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| GBW | 1 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||
| Input Voltage Noise (Vn) | 30 nV/rt.Hz |