Texas Instruments High-Performance Analog Quad 100kHz 15.5V SOIC Operational Amplifier IC LMC6044IMX

Description
Quad Op-Amp, 100kHz GBW, 1mV Vos, SOIC, 4.5-15.5V Product overview: LMC6044IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044IMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 100kHz GBW, 1mV Vos, SOIC, 4.5-15.5V Product overview: LMC6044IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044IMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 100kHz 15.5V SOIC Operational Amplifier IC
687-LMC6044IMX
Quad 100kHz 15.5V SOIC Operational Amplifier IC 687-LMC6044IMX
Quad Op-Amp, 100kHz GBW, 1mV Vos, SOIC, 4.5-15.5V Product overview: LMC6044IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044IMX can be used for catalog matching and distributor lookup.

Quad Op-Amp, 100kHz GBW, 1mV Vos, SOIC, 4.5-15.5V Product overview: LMC6044IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044IMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6044IMX-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6044IMX-ND
Instrumentation, Op Amps, Buffer Amps LMC6044IMX-ND
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044IMX - 877586-LMC6044IMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044IMX
877586-LMC6044IMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044IMX 877586-LMC6044IMX
Manufacturer: Texas Instruments Win Source Part Number: 877586-LMC6044IMX Series: LMC® Operating Temperature Range: -40°C ~ 85°C (TJ) Features: CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LMC6044 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877586-LMC6044IMX
Series: LMC®
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMC6044
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6044IMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6044IMX
Integrated Circuits (ICs) - Linear - Amplifiers LMC6044IMX
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6044IMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6044IMX
Instrumentation, OP Amps, Buffer Amps LMC6044IMX
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044IMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6044IMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6044IMX
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMC6044IMX LMC6044IMX-ND 877586-LMC6044IMX LMC6044IMX LMC6044IMX LMC6044IMX
Product Name Quad 100kHz 15.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044IMX Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 15.5 volts
Slew Rate 0.0200 V/µs 0.0200 V/µs 2.00E-8 V/µs 0.0200 V/µs
Bandwidth 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC -40degC ~ 85degC (TJ) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Op Amps - 1898720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details