The LM675 is a monolithic power operational amplifier capable of delivering output currents exceeding 3 A, operating from a supply voltage range of 16 V to 60 V, and housed in a TO-220 package. It features a 5.5 MHz gain bandwidth product, 8 V/μs slew rate, and internal thermal and short-circuit protection. The device is internally compensated for gains of 10 or greater and operates over a temperature range of 0°C to 70°C.
Power Operational Amplifier 5-TO-220
Power Amplifier 1 Circuit TO-220-5
Power Op Amp, 3A Output, 5.5MHz BW, TO-220-5, 30V Product overview: LM675T/LF05 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5.5MHz, 30V, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 5.5MHz, 30V, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM675T/LF05 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054943-LM675T/LF05
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 8 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220-5
Supply Voltage - Operating: 10 V to 60 V, ±5 V to 30 V
Operating Supply Current: 18mA
Channel Output Current: 3A
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Sensing & Instrumentation
Power Amplifier 1 Circuit TO-220-5
Power Amplifier 1 Circuit TO-220-5
IC POWER 1 CIRCUIT TO220-5
IC POWER 1 CIRCUIT TO220-5
Operational Amplifiers - Op Amps Power Operational Amplifier 5-TO-220 0 to 70
IC POWER 1 CIRCUIT TO220-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | LM675T/LF05 | LM675T/LF05-ND | 687-LM675T/LF05 | 1054943-LM675T/LF05 | LM675T/LF05 | LM675T/LF05 | LM675T/LF05 | LM675T/LF05 | LM675T/LF05 |
| Product Name | LM675 Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3A 5.5MHz 30V TO-220 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM675T/LF05 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Output Current (Iout) | 4 amps | ||||||||
| Supply Voltage (VS) | 10 to 60 volts | 30 volts | 10 to 60 volts | 10 volts | 10 volts | ||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz | 5.5 MHz | |||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs |