The LM4950 is a mono BTL or stereo audio power amplifier capable of delivering 7.5W into an 8Ω load or 3.1W per channel into a 4Ω load, with built-in pop and click suppression, shutdown mode, and protection against shorts and thermal overload. It is packaged in a DDPAK/TO-263 (KTW) case with 9 pins and operates over a temperature range of -40°C to 85°C.
7.5W Mono-BTL or 3.1W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB DDPAK/TO-263-9
Manufacturer: Texas Instruments
Win Source Part Number: 071491-LM4950TS/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7.5W x 1 @ 8 Ohm; 3.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-9
Dimension: TO-263-10 (9 Leads + Tab)
Supply Voltage - Operating: 9.6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Texas Instruments LM4950TS/NOPB
Texas Instruments LM4950TS/NOPB
Texas Instruments LM4950TS/NOPB
3.1-W, mono, 9.6- to 16-V, analog input Class-AB audio amplifier 9-DDPAK/TO-263 -40 to 85 Product overview: LM4950TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4950TS/NOPB can be used for catalog matching and distributor lookup.
IC AMP AB MONO/STER 7.5W TO263-9
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB DDPAK/TO-263-9
IC AMP AB MONO/STER 7.5W TO263-9
Audio Amplifiers 7.5W MONO-BTL / 3.1W STEREO AUDIO PWR AMP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4950TS/NOPB | LM4950TS/NOPB-ND | 071491-LM4950TS/NOPB | 2528851 | 742-LM4950TS/NOPB | LM4950TS/NOPB | LM4950TS/NOPB | LM4950TS/NOPB | LM4950TS/NOPB |
| Product Name | LM4950 7.5W Mono-BTL or 3.1W Stereo Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4950TS/NOPB | Audio Amplifier ICs | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9.6 to 16 volts | 9.6 to 16 volts | 9.6 to 16 volts | 15 volts | 9.6 to 16 volts | 16 to 9.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DDPAK/TO-263 | TO-263-10 (9 Leads + Tab) | TO-263-9 | TO-263 | Rail/Tube | TO-263-10 (9 Leads + Tab) | TO-263-10 (9 Leads + Tab) | ||
| Features | Thermal Shutdown Protection | ||||||||
| Output Power | 7.5 watts | 7.5 watts | 7.5 watts | 7.5 watts |