Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172 MDR LM6172 MDR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030543-LM6172 MDR Gain Bandwidth Product: 80 MHz Number of Channels: 2 Number of Pins: 0 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): 5962F9560401VPA; LM6172AMJ-QML; LM6172AMJFQMLV; AD818AR-REEL7; LT1223CS8; LT1191CS8#PBFLM6172M DR; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5.5 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.75 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030543-LM6172 MDR Gain Bandwidth Product: 80 MHz Number of Channels: 2 Number of Pins: 0 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): 5962F9560401VPA; LM6172AMJ-QML; LM6172AMJFQMLV; AD818AR-REEL7; LT1223CS8; LT1191CS8#PBFLM6172M DR; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5.5 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.75 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172 MDR - 1030543-LM6172 MDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172 MDR
1030543-LM6172 MDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172 MDR 1030543-LM6172 MDR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030543-LM6172 MDR Gain Bandwidth Product: 80 MHz Number of Channels: 2 Number of Pins: 0 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): 5962F9560401VPA; LM6172AMJ-QML; LM6172AMJFQMLV; AD818AR-REEL7; LT1223CS8; LT1191CS8#PBFLM6172M DR; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5.5 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.75 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030543-LM6172 MDR
Gain Bandwidth Product: 80 MHz
Number of Channels: 2
Number of Pins: 0
Common Mode Rejection Ratio: 70 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): 5962F9560401VPA; LM6172AMJ-QML; LM6172AMJFQMLV; AD818AR-REEL7; LT1223CS8; LT1191CS8#PBFLM6172MDR;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 5.5 V
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2.75 V

Buy Now
Low-Power Dual Operational Amplifier IC - 687-LM6172 MDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-LM6172 MDR
Low-Power Dual Operational Amplifier IC 687-LM6172 MDR
DUAL HIGH-SPEED, LOW-POWER, LOW- Product overview: LM6172 MDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172 MDR can be used for catalog matching and distributor lookup.

DUAL HIGH-SPEED, LOW-POWER, LOW- Product overview: LM6172 MDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172 MDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6172 MDR
Integrated Circuits (ICs) - Linear - Amplifiers LM6172 MDR
DUAL HIGH-SPEED, LOW-POWER, LOW-

DUAL HIGH-SPEED, LOW-POWER, LOW-

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6172 MDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6172 MDR
Instrumentation, OP Amps, Buffer Amps LM6172 MDR
Voltage Feedback Amplifier 2 Circuit Single-Ended Die

Voltage Feedback Amplifier 2 Circuit Single-Ended Die

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1030543-LM6172 MDR 687-LM6172 MDR LM6172 MDR LM6172 MDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172 MDR Low-Power Dual Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
GBW 80 MHz 80 MHz
Bandwidth 80 MHz 80 MHz
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Number of Pins 0
Unlock Full Specs
to access all available technical data