Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 21MHz BW, 32V, Rail-to-Rail, SOIC Product overview: LM7332MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 21MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 21MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7332MA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200656-LM7332MA/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Family Name: LM7332
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 70mA
SR - Slew Rate: 15.2 V/μs
GBP - Gain Bandwidth Product: 21MHz
Dual Supply Voltage (±): 2.5 V ~ 32 V, ±1.25 V ~ 16 V
Alternative Parts (Cross-Reference): ISL28208FBZ-T7A; ISL28208FBZ; ISL28208FBZ-T13;
Introduction Date: April 16, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps DUAL RRIO OP AMP
OP AMP, 21MHZ, 15.2V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 2 CIRCUIT 8SOIC
LM7332 DUAL RAIL-TO-RAIL INPUT/O
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7332MA/NOPB | LM7332MA/NOPB-ND | 687-LM7332MA/NOPB | 1200656-LM7332MA/NOPB | 815-LM7332MA/NOPB | LM7332MA/NOPB | LM7332MA/NOPB | 29AH6406 | LM7332MA/NOPB | LM7332MA/NOPB | LM7332MA/NOPB |
| Product Name | LM7332 Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 21MHz 32V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7332MA/NOPB | IC OPAMP GP 2 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 21Mhz, 15.2V/us, Soic-8; No. Of; Msl Texas Instruments | IC OPAMP GP 21MHZ RRO 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 16 volts | 32 volts | ||||||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 1150 microamps | ||||||||||
| CMRR | 70 dB |