Texas Instruments LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier LMC6036IM/NOPB

Description
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier - LMC6036IM/NOPB - Texas Instruments
Dallas, TX, United States
LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier
LMC6036IM/NOPB
LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier LMC6036IM/NOPB
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85

Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44420-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44420-5-ND
Instrumentation, Op Amps, Buffer Amps 296-44420-5-ND
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - LMC6036IM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Quad 2.7V Operational Amplifier IC
687-LMC6036IM/NOPB
Low-Power Quad 2.7V Operational Amplifier IC 687-LMC6036IM/NOPB
LMC6036 QUAD LOW POWER 2.7V SING Product overview: LMC6036IM/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IM/NOPB can be used for catalog matching and distributor lookup.

LMC6036 QUAD LOW POWER 2.7V SING Product overview: LMC6036IM/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6036IM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6036IM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6036IM/NOPB
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6036IM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6036IM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6036IM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6036IM/NOPB
Operational Amplifiers - Op Amps LMC6036IM/NOPB
Operational Amplifiers - Op Amps Quad low power 2.7V single supply CMOS operational amplifier 14-SOIC -40 to 85

Operational Amplifiers - Op Amps Quad low power 2.7V single supply CMOS operational amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6036IM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6036IM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6036IM/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6036IM/NOPB 296-44420-5-ND LMC6036IM/NOPB 687-LMC6036IM/NOPB LMC6036IM/NOPB LMC6036IM/NOPB LMC6036IM/NOPB LMC6036IM/NOPB
Product Name LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Low-Power Quad 2.7V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2 to 15.5 volts 2 volts
VOS 5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 675 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
Dual Operational Amplifier IC - 687-ACF2101BP - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
2 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers