Texas Instruments LMC6044 CMOS Quad Micropower Operational Amplifier LMC6044AIMX/NOPB

Description
CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMC6044 is a quad CMOS operational amplifier designed for ultra-low power applications, operating from a single supply of 4.5V to 15V with a supply current of 10μA per amplifier and an input bias current of 2fA. It features rail-to-rail output swing and input common-mode range extending to ground. The device is available in a 14-pin SOIC package with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LMC6044 is a quad CMOS operational amplifier designed for ultra-low power applications, operating from a single supply of 4.5V to 15V with a supply current of 10μA per amplifier and an input bias current of 2fA. It features rail-to-rail output swing and input common-mode range extending to ground. The device is available in a 14-pin SOIC package with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LMC6044 CMOS Quad Micropower Operational Amplifier - LMC6044AIMX/NOPB - Texas Instruments
Dallas, TX, United States
LMC6044 CMOS Quad Micropower Operational Amplifier
LMC6044AIMX/NOPB
LMC6044 CMOS Quad Micropower Operational Amplifier LMC6044AIMX/NOPB
CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85

CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB - 1201157-LMC6044AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB
1201157-LMC6044AIMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB 1201157-LMC6044AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201157-LMC6044AIMX/ NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.002pA Voltage - Input Offset: 1mV Family Name: LMC6044 Categories: Integrated Circuits (ICs) Operating Supply Current: 52μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 40mA SR - Slew Rate: 0.02 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V Alternative Parts (Cross-Reference): MAX44252ASD+T; AD8548ARZ-R7; MAX44252ASD+; Introduction Date: November 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201157-LMC6044AIMX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Family Name: LMC6044
Categories: Integrated Circuits (ICs)
Operating Supply Current: 52μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V
Alternative Parts (Cross-Reference): MAX44252ASD+T; AD8548ARZ-R7; MAX44252ASD+;
Introduction Date: November 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6044AIMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6044AIMX/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMC6044AIMX/NOPB-ND
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 100kHz 40mA SOIC Operational Amplifier IC
687-LMC6044AIMX/NOPB
Quad 100kHz 40mA SOIC Operational Amplifier IC 687-LMC6044AIMX/NOPB
CMOS Quad Op Amp, 100kHz GBW, 1mV Vos, 40mA Out, SOIC Product overview: LMC6044AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044AIMX/NOPB can be used for catalog matching and distributor lookup.

CMOS Quad Op Amp, 100kHz GBW, 1mV Vos, 40mA Out, SOIC Product overview: LMC6044AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6044AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6044AIMX/NOPB
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6044AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6044AIMX/NOPB
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6044AIMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6044AIMX/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMC6044AIMX/NOPB
Precision Amplifiers LMC6044AIMX/NOPB
Precision Amplifiers CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85

Precision Amplifiers CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6044AIMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6044AIMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6044AIMX/NOPB
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6044AIMX/NOPB 1201157-LMC6044AIMX/NOPB LMC6044AIMX/NOPB-ND 687-LMC6044AIMX/NOPB LMC6044AIMX/NOPB LMC6044AIMX/NOPB LMC6044AIMX/NOPB LMC6044AIMX/NOPB
Product Name LMC6044 CMOS Quad Micropower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044AIMX/NOPB Instrumentation, Op Amps, Buffer Amps Quad 100kHz 40mA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Output Current (Iout) 0.0210 amps
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts
GBW 0.1000 MHz 0.1000 MHz 0.1000 MHz
Slew Rate 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 2.00E-8 V/µs
Unlock Full Specs
to access all available technical data