Operational Amplifier 8-TO-99 0 to 70
Op Amp, 1.5MHz GBW, 70dB CMRR, 18V, TO-99-8 Product overview: LM741CH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741CH can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 082845-LM741CH
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
LM741-MIL Operational Amplifier
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Operational Amplifier 8-TO-99 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM741CH | 687-LM741CH | 296-43454-ND | 082845-LM741CH | LM741CH | LM741CH | LM741CH | LM741CH | LM741CH |
| Product Name | LM741 Operational Amplifier | 1.5MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741CH | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 10 to 44 volts | 10 to 36 volts | 10 volts | ||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | ||||||
| GBW | 1 MHz | 1.5 MHz | 1.5 MHz | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |||
| Input Voltage Noise (Vn) | 30 nV/rt.Hz |