The LM7171AMJ-QML is a very high speed, high output current, voltage feedback amplifier in an 8-pin ceramic DIP package, rated for an operating temperature range of -55°C to +125°C. It features a slew rate of 2400 V/μs, a unity-gain bandwidth of 200 MHz, and can deliver up to 100 mA output current with a supply current of 6.5 mA. The device is specified for operation with dual supplies of ±5 V to ±15 V and is qualified for a total ionizing dose of 300 krad(Si) and is ELDRS-free at that level. Its package measures 965 mg in weight.
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-CDIP -55 to 125
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-CDIP -55 to 125 Product overview: LM7171AMJ-QML from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AMJ-QML can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196194-LM7171AMJ-QM
Length: 10.16 mm
Operating Supply Voltage: 18 V
Thickness: 4.064 mm
Height: 5.08 mm
Slew Rate: 4100 V/µs
Gain Bandwidth Product: 200 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 100 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 12 µA
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 5.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 6.5 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2.75 V
Voltage Gain: 75 dB
Input Offset Voltage (Vos): 4 mV
VERY HIGH SPEED, HIGH OUTPUT CUR
VERY HIGH SPEED, HIGH OUTPUT CUR
Voltage Feedback Amplifier 1 Circuit Single-Ended 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7171AMJ-QML | 687-LM7171AMJ-QML | 1196194-LM7171AMJ-QML | LM7171AMJ-QML | LM7171AMJ-QML | LM7171AMJ-QML |
| Product Name | LM7171QML Very High Speed, High Output Current, Voltage Feedback Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AMJ-QML | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CFP | Rail/Tube | DIP; CDIP; CDIP | Through Hole | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) |
| Supply Voltage (VS) | 18 volts | 18 volts | 5.5 volts | 5.5 volts | ||
| Slew Rate | 4100 V/µs | 4100 V/µs | 0.0041 V/µs | 4100 V/µs | 4100 V/µs | |
| Bandwidth | 200 MHz | 200 MHz | 220 MHz | |||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |