Texas Instruments 6MHz SOIC Operational Amplifier IC LMC2001AIM

Description
OP-AMP, 40uV OFFSET-MAX, 6MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMC2001AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001AIM can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP-AMP, 40uV OFFSET-MAX, 6MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMC2001AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001AIM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6MHz SOIC Operational Amplifier IC - 687-LMC2001AIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6MHz SOIC Operational Amplifier IC
687-LMC2001AIM
6MHz SOIC Operational Amplifier IC 687-LMC2001AIM
OP-AMP, 40uV OFFSET-MAX, 6MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMC2001AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001AIM can be used for catalog matching and distributor lookup.

OP-AMP, 40uV OFFSET-MAX, 6MHz BAND WIDTH, PDSO8, SOIC-8 Product overview: LMC2001AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001AIM can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001AIM - 206436-LMC2001AIM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001AIM
206436-LMC2001AIM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001AIM 206436-LMC2001AIM
Manufacturer: Texas Instruments Win Source Part Number: 206436-LMC2001AIM Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 750μA Channel Output Current: 14.5mA Gain Bandwidth Product (GBP): 6MHz Alternative Parts (Cross-Reference): MCP6023-I/SN; LMC2001AIM/NOPB; OPA338UA/2K5; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206436-LMC2001AIM
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 750μA
Channel Output Current: 14.5mA
Gain Bandwidth Product (GBP): 6MHz
Alternative Parts (Cross-Reference): MCP6023-I/SN; LMC2001AIM/NOPB; OPA338UA/2K5;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMC2001AIM 206436-LMC2001AIM
Product Name 6MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001AIM
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Slew Rate 5 V/µs 5 V/µs
Bandwidth 6 MHz 6 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 77043022A - Lingto Electronic Limited
Specs
Source Current (IS) 1.4 milliamps
View Details
Audio Amplifier ICs - 2413455 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
Dual Operational Amplifier IC - 687-ALD2711ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers