4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 8-SOIC -40 to 85
4MHz Op Amp, Rail-to-Rail, 1.8-32V, SOIC, 1.25V/µs Slew Rate Product overview: LM7301IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 32V, 1.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 32V, 1.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7301IM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1200642-LM7301IM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 720μA
Amplifier Type: General Purpose
Slew Rate: 1.25V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 103nA
Voltage - Input Offset: 40μV
Current - Output / Channel: 11.7mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LM7301
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 32V, ±0.9V ~ 16V
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7301IM | 687-LM7301IM | LM7301IM-ND | 1200642-LM7301IM | LM7301IM | LM7301IM | LM7301IM |
| Product Name | LM7301 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package | 4MHz 32V 1.25V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7301IM | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.2 to 30 volts | 1.8 to 32 volts | 1.8 to 32 volts | 1.8 volts | |||
| VOS | 6 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||
| Quiescent Current (IQ) | 600 microamps | ||||||
| CMRR | 70 dB | ||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |