Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection 10-WSON -40 to 85
IC AUDIO AMP AB 10-WSON
IC AUDIO AMP AB 10-WSON
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 845191-LM4951ASDX/NO
Series: Boomer®
Features: Amplifier IC
Package: Reel - TR
Family Name: LM4951
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM4951ASDX, LM4951ASDX-ND
IC AMP CLASS AB MONO 1.8W 10WSON
IC AMP CLASS AB MONO 1.8W 10WSON
Audio Amplifiers Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection 10-WSON -40 to 85
IC AMP CLASS AB MONO 1.8W 10WSON
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4951ASDX/NOPB | 296-LM4951ASDX/NOPBDKR-ND | 845191-LM4951ASDX/NOPB | LM4951ASDX/NOPB | LM4951ASDX/NOPB | LM4951ASDX/NOPB | LM4951ASDX/NOPB | LM4951ASDX/NOPB |
| Product Name | LM4951A Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4951ASDX/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 9 volts | 2.7 to 9 volts | 9 to 2.7 volts | 2.7 to 9 volts | ||||
| Output Power | 2.2 watts | 1.8 watts | 1.8 watts | 1.8 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | WSON | 10-WDFN Exposed Pad | Surface Mount | 10-WDFN Exposed Pad | 10-WDFN Exposed Pad |