Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-SOIC -40 to 125
Dual ch, automotive, rail-to-rail I/O, high output current & unlimited cap load +/-15V op amp 8-SOIC -40 to 125 Product overview: LM7322QMA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, -15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, -15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7322QMA/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1316679-LM7322QMA/NO
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 18V/µs
Gain Bandwidth Product: 20 MHz
Current - Input Bias: 1.1 µA
Voltage - Input Offset: 700 µV
Current - Supply: 2.5mA (x2 Channels)
Current - Output / Channel: 100 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Fake Threat In the Open Market: 80
HTSUS: 0000.00.0000
Other Part Number: TEXTISLM7322QMA/NOPB
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 32 V
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7322QMA/NOPB | 687-LM7322QMA/NOPB | 296-39772-5-ND | 1316679-LM7322QMA/NOPB | LM7322QMA/NOPB | LM7322QMA/NOPB | LM7322QMA/NOPB |
| Product Name | LM7322-Q1 Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp | Automotive Dual -15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 32 volts | 2.5 to 32 volts | 2.5 volts | 2.5 volts | |||
| VOS | 6 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 65 dB |