Operational Amplifier 8-TO-99 -55 to 125
LM741-MIL Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 082846-LM741H/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Family Name: LM741
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.7mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): CA0741CT; AD741CHZ; OP15GJZ; AD611KH;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Op Amp, 1.5MHz GBW, 70dB CMRR, TO-99, Through Hole Product overview: LM741H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741H/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-99-8
General Purpose Amplifier 1 Circuit TO-99-8
LM741-MIL OPERATIONAL AMPLIFIER
IC OPAMP GP 1 CIRCUIT TO99-8
OPERATIONAL AMPLIFIER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Operational Amplifiers - Op Amps OP Amp
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM741H/NOPB | 7776717 | 7776717P | LM741H/NOPB | 082846-LM741H/NOPB | 687-LM741H/NOPB | LM741H/NOPB-ND | LM741H/NOPB | LM741H/NOPB | LM741H/NOPB | 26AJ7378 | LM741H/NOPB | LM741H/NOPB | LM741H/NOPB |
| Product Name | LM741 Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741H/NOPB | Through-Hole 1.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier; Msl Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 44 volts | 10 to 44 volts | 10 volts | 10 volts | ||||||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||||
| GBW | 1 MHz | 1.5 MHz | 1.5 MHz | 1.5 MHz | ||||||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |