Single Ch, RRIO, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 145211-LM7321MAX/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 18 V/μs
Current - Input Bias: 1.1μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 32 V, ±1.25 V to 16 V
Operating Supply Current: 1.1mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Signal Processing, Communications & Networking
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1ch RRIO Op Amp, 20MHz GBW, 100mA Out, 16V, SOIC Product overview: LM7321MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 100mA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 100mA, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7321MAX/NOPB can be used for catalog matching and distributor lookup.
OP-AMP, 20MHZ, 18V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:18V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps SGL Ch RRIO Hi Output Crnt Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7321MAX/NOPB | 145211-LM7321MAX/NOPB | LM7321MAX/NOPBTR-ND | 687-LM7321MAX/NOPB | 28AH3598 | LM7321MAX/NOPB | LM7321MAX/NOPB | LM7321MAX/NOPB | LM7321MAX/NOPB | LM7321MAX/NOPB |
| Product Name | LM7321 Single Ch, RRIO, High Output Current & Unlimited Cap Load +/-15V Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7321MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | 20MHz 100mA 16V SOIC Operational Amplifier IC | Op-Amp, 20Mhz, 18V/us, Soic-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 2.5 to 32 volts | 16 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 6 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 1700 microamps | |||||||||
| CMRR | 70 dB |