3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Audio Amplifier, 1 Func, PDSO8
3.0-W, mono, analog input Class-AB audio amplifier 8-SOIC -40 to 85 Product overview: LM4991MAX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4991MAX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 144549-LM4991MAX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 1.5W 8SOIC
Audio Amplifiers 3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
LM4991 3W AUDIO POWER AMPLIFIER
IC AMP CLASS AB MONO 1.5W 8SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | LM4991MAX/NOPB | LM4991MAX/NOPB | 742-LM4991MAX/NOPB | 296-35283-6-ND | 144549-LM4991MAX/NOPB | LM4991MAX/NOPB | LM4991MAX/NOPB | LM4991MAX/NOPB | LM4991MAX/NOPB | LM4991MAX/NOPB |
| Product Name | LM4991 3W Audio Power Amplifier with Shutdown Mode | SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4991MAX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | ||||
| Output Power | 3 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |