Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725CN LM725CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 071513-LM725CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 42nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 6 V to 44 V, ±3 V to 22 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071513-LM725CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 42nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 6 V to 44 V, ±3 V to 22 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725CN - 071513-LM725CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725CN
071513-LM725CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725CN 071513-LM725CN
Manufacturer: Texas Instruments Win Source Part Number: 071513-LM725CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 42nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 6 V to 44 V, ±3 V to 22 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071513-LM725CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 42nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 6 V to 44 V, ±3 V to 22 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1MHz 0.2V DIP Operational Amplifier IC - 687-LM725CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 0.2V DIP Operational Amplifier IC
687-LM725CN
1MHz 0.2V DIP Operational Amplifier IC 687-LM725CN
Op Amp, 1MHz BW, 0.2V/µs SR, 94dB CMRR, DIP-8 Product overview: LM725CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 0.2V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 0.2V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM725CN can be used for catalog matching and distributor lookup.

Op Amp, 1MHz BW, 0.2V/µs SR, 94dB CMRR, DIP-8 Product overview: LM725CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 0.2V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 0.2V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM725CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071513-LM725CN 687-LM725CN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725CN 1MHz 0.2V DIP Operational Amplifier IC
Supply Voltage (VS) 6 to 44 volts 15 volts
Source Current (IS) 1 milliamps
VOS 0.5000 millivolts
IBIAS 0.0420 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data