High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-SOIC -40 to 85
160MHz Audio Amplifier, 3600V/µs Slew Rate, 80dB CMRR, SOIC Product overview: LM6171AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 3600V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 3600V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6171AIM can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
LM6171 - High Speed Low Power Low Distortion Voltage Feedback Amplifier
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers High Speed, Low Power, Low Distortion Voltage Feedback Amplifier 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6171AIM | 687-LM6171AIM | 296-LM6171AIM-ND | LM6171AIM | LM6171AIM | LM6171AIM | LM6171AIM |
| Product Name | LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | 160MHz 3600V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | PDIP,SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 5.5 to 34 volts | 5.5 volts | |||||
| Slew Rate | 3600 V/µs | 3600 V/µs | 3600 V/µs | 0.0036 V/µs | |||
| Bandwidth | 100 MHz | 160 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |