The LM8261 is a rail-to-rail input and output operational amplifier designed for applications requiring high output current drive and unlimited capacitive load drive, such as TFT-LCD VCOM drivers and headphone amplifiers. It operates from a 2.7V to 32V supply voltage with a bandwidth of 24MHz and a slew rate of 35V/µs, drawing 1.35mA supply current. The device delivers ±125mA output short-circuit current and exhibits input voltage noise of 12nV/√Hz and input current noise of 1pA/√Hz. It is packaged in a SOT-23-5 case measuring 2.9mm × 2.8mm and is rated for operation from -40°C to 85°C.
RRIO, High Output Current & Unlimited Cap Load Op Amp in SOT23-5 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 109117-LM8261M5/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 1.05μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 30 V, ±1.25 V to 15 V
Operating Supply Current: 1.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 24MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation
RRIO Op Amp, 21MHz BW, 53mA Out, SOT-23-5 Product overview: LM8261M5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21MHz, 53mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21MHz, 53mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM8261M5/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps RRIO,Hi Out Crnt & UnLtd Cap Load OpAmp
IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:21MHz; Slew Rate:12V/µs; Supply Voltage Range:2.5V to 30V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:21MHz; Slew Rate:12V/µs; Supply Voltage Range:2.5V to 30V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
1.05uA Single 21MHz SOT-23-5 Operational Amplifier ROHS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM8261M5/NOPB | 1977331 | 1977332P | 109117-LM8261M5/NOPB | 687-LM8261M5/NOPB | 296-LM8261M5/NOPBCT-ND | LM8261M5/NOPB | 32AH8444 | LM8261M5/NOPB | LM8261M5/NOPB | LM8261M5/NOPB | LM8261M5/NOPB | LM8261M5/NOPB |
| Product Name | LM8261 RRIO, High Output Current & Unlimited Cap Load Op Amp in SOT23-5 | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM8261M5/NOPB | 21MHz 53mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Single, Smd; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 30 volts | 30 volts | 2.5 to 30 volts | 15 volts | 2.5 to 30 volts | 30 volts | 2.5 volts | ||||||
| VOS | 5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||||||
| Quiescent Current (IQ) | 1250 microamps | ||||||||||||
| CMRR | 64 dB |