Texas Instruments LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier LM6142AIMX/NOPB

Description
Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM6142AIMX/NOPB is a dual rail-to-rail input-output operational amplifier in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for low-power applications over a 2.7V to 24V supply range. It features a 17 MHz gain-bandwidth product, a 30 V/μs slew rate, and consumes 650 μA per amplifier. The input common-mode voltage range extends from −0.25 V to 5.25 V, and the output swings rail-to-rail. It operates over a temperature range of −40°C to 85°C and meets RoHS standards with a Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

The LM6142AIMX/NOPB is a dual rail-to-rail input-output operational amplifier in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for low-power applications over a 2.7V to 24V supply range. It features a 17 MHz gain-bandwidth product, a 30 V/μs slew rate, and consumes 650 μA per amplifier. The input common-mode voltage range extends from −0.25 V to 5.25 V, and the output swings rail-to-rail. It operates over a temperature range of −40°C to 85°C and meets RoHS standards with a Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier - LM6142AIMX/NOPB - Texas Instruments
Dallas, TX, United States
LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier
LM6142AIMX/NOPB
LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier LM6142AIMX/NOPB
Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35228-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35228-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35228-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35228-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35228-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35228-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35228-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35228-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35228-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB - 019414-LM6142AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB
019414-LM6142AIMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB 019414-LM6142AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019414-LM6142AIMX/NO PB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 174nA Voltage - Input Offset: 1.3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V Operating Supply Current: 750μA Channel Output Current: 24mA Gain Bandwidth Product (GBP): 9MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019414-LM6142AIMX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 174nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 750μA
Channel Output Current: 24mA
Gain Bandwidth Product (GBP): 9MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 17MHz 25V 24V Operational Amplifier IC
687-LM6142AIMX/NOPB
Dual 17MHz 25V 24V Operational Amplifier IC 687-LM6142AIMX/NOPB
Dual Op Amp, 17MHz GBW, 25V/µs Slew Rate, 1.8-24V, SOIC Product overview: LM6142AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 25V, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 25V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142AIMX/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 17MHz GBW, 25V/µs Slew Rate, 1.8-24V, SOIC Product overview: LM6142AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 25V, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 25V, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-LM6142AIMX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-LM6142AIMX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC 815-LM6142AIMX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM6142AIMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6142AIMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM6142AIMX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM6142AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LM6142AIMX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6142AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LM6142AIMX/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6142AIMX/NOPB
Operational Amplifiers - Op Amps LM6142AIMX/NOPB
Operational Amplifiers - Op Amps Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6142AIMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6142AIMX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM6142AIMX/NOPB 296-35228-1-ND 019414-LM6142AIMX/NOPB 687-LM6142AIMX/NOPB 815-LM6142AIMX/NOPB LM6142AIMX/NOPB LM6142AIMX/NOPB LM6142AIMX/NOPB LM6142AIMX/NOPB LM6142AIMX/NOPB
Product Name LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142AIMX/NOPB Dual 17MHz 25V 24V Operational Amplifier IC IC OPAMP GP 2 CIRCUIT 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 24 volts 1.8 to 24 volts 1.8 to 24 volts 1.8 volts 1.8 volts
VOS 1 millivolts 1.3 millivolts 1.3 millivolts 1.3 millivolts
Quiescent Current (IQ) 800 microamps
CMRR 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC446AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers