The LM8262 is a dual rail-to-rail input and output operational amplifier designed for applications requiring high output current and unlimited capacitive load drive, such as TFT-LCD panel drivers and headphone amplifiers. It operates from a 2.7V to 32V supply range with a gain-bandwidth product of 24MHz and a slew rate of 35V/µs. Each channel delivers a short-circuit output current of ±125mA and draws 1.35mA supply current. The device features input voltage noise of 12nV/√Hz and input current noise of 1pA/√Hz, with THD+N below 0.00022%. It is housed in a VSSOP-8 package measuring 3.00mm × 4.90mm and supports operation from -40°C to 85°C.
RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP 8-VSSOP -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019463-LM8262MM/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 1.05μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 22 V, ±1.25 V to 11 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 24MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
21MHz RRIO Op Amp, 100mA Output, 2-Ch, VSSOP, 1.25-22V Product overview: LM8262MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21MHz, 100mA, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21MHz, 100mA, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM8262MM/NOPB can be used for catalog matching and distributor lookup.
LM8262 RRIO, High Output Current Unlimited Cap Load Op Amp in MSOP
Operational Amplifiers - Op Amps DUAL RRIO UNLIM CAP LOAD OP AMP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP AMP, 21MHZ, 12V/US, SOIC-8; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM8262MM/NOPB | LM8262MM/NOPBCT-ND | 019463-LM8262MM/NOPB | 687-LM8262MM/NOPB | LM8262MM/NOPB | LM8262MM/NOPB | LM8262MM/NOPB | LM8262MM/NOPB | LM8262MM/NOPB | 29AH1153 |
| Product Name | LM8262 RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM8262MM/NOPB | 21MHz 100mA 22V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 21Mhz, 12V/us, Soic-8; No. Of Am; Msl Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 22 volts | 2.5 to 22 volts | 2.5 to 22 volts | 2.5 volts | ||||||
| VOS | 7 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||||
| Quiescent Current (IQ) | 1250 microamps | |||||||||
| CMRR | 84 dB |