CMOS Quad Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit 14-SOIC
Quad 1.4MHz CMOS Op Amp, 15.5V, SOIC, 40mA Product overview: LMC6034IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, 15.5V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, 15.5V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6034IM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299525-LMC6034IM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 9000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 15.5V, 1.4MHz, CMOS operational amplifier 14-SOIC -40 to 85
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6034IM | LMC6034IM-ND | 687-LMC6034IM | 299525-LMC6034IM | LMC6034IM | LMC6034IM | LMC6034IM | LMC6034IM |
| Product Name | LMC6034 CMOS Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.4MHz 15.5V 40mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6034IM | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | |||||
| VOS | 9 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 700 microamps | |||||||
| CMRR | 63 dB | |||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |