General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op-Amp, 800kHz GBW, 1.5mV Vos, SOIC, 32V Product overview: LM614IWMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 800kHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 800kHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM614IWMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877546-LM614IWMX
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit - 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM614
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM614IWMX-ND | 687-LM614IWMX | 877546-LM614IWMX | LM614IWMX | LM614IWMX | LM614IWMX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 800kHz 32V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614IWMX | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | |||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Tape and Reel | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | -40degC ~ 85degC | |
| Supply Voltage (VS) | 2.8 to 32 volts |