Manufacturer: Texas Instruments
Win Source Part Number: 1055058-LM837N/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 25MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC QUAD OP-AMP, 5000 uV OFFSET-MAX, 25 MHz BAND WIDTH, PDIP14, DIP-14, Operational Amplifier Product overview: LM837N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25 MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 25 MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM837N/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1055058-LM837N/NOPB | 687-LM837N/NOPB | LM837N/NOPB-ND | LM837N/NOPB | LM837N/NOPB | LM837N/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM837N/NOPB | Quad 25 MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 36 volts | 30 volts | ||||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||
| VOS | 0.3000 millivolts | 0.3000 millivolts | ||||
| IBIAS | 0.5000 µA | 0.5000 µA | ||||
| GBW | 25 MHz | 25 MHz |