Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 350uV Offset-Max, CMOS, PDSO8
Dual Op Amp, CMOS, 100kHz GBW, 4pA Ib, 1.3mV Vos, 8-SOIC Product overview: LMC6062IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6062IM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201169-LMC6062IM/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Family Name: LMC6062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 35mA
SR - Slew Rate: 0.35 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V
Alternative Parts (Cross-Reference): TS3V912BID; TS3V912AID; TS3V912BIDT;
Introduction Date: November 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Prec CMOS Dual Micropwr Op Amp
LMC6062 PRECISION CMOS DUAL MICR
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6062IM/NOPB | LMC6062IM/NOPB | 687-LMC6062IM/NOPB | 1201169-LMC6062IM/NOPB | LMC6062IM/NOPB-ND | 815-LMC6062IM/NOPB | LMC6062IM/NOPB | LMC6062IM/NOPB | LMC6062IM/NOPB | LMC6062IM/NOPB | LMC6062IM/NOPB |
| Product Name | LMC6062 Precision CMOS Dual Micropower Operational Amplifier | Dual 100kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6062IM/NOPB | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SOIC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Output Current (Iout) | 0.0210 amps | ||||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | |||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs |