Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual 75MHz Op Amp, Rail-to-Rail I/O, SOIC Product overview: LM6152BCM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 75MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6152BCM/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, 75MHZ, 30V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:75MHz; Slew Rate:30V/µs; Supply Voltage Range:2.7V to 24V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 75Mhz Lp RRIO Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6152BCM/NOPB | LM6152BCM/NOPB-ND | 687-LM6152BCM/NOPB | LM6152BCM/NOPB | LM6152BCM/NOPB | LM6152BCM/NOPB | 34AH0969 | LM6152BCM/NOPB | LM6152BCM/NOPB | LM6152BCM/NOPB |
| Product Name | LM6152 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 75MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 75Mhz, 30V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 volts | |||||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| GBW | 75 MHz | 80 MHz | 80 MHz |