Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125
20MHz Op Amp, CMOS Input, 24V, SOT-23 Product overview: LM6211MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 24V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 24V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6211MF can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200563-LM6211MF
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.05mA
Amplifier Type: General Purpose
Slew Rate: 5.6V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 38mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: LM6211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 24V
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6211MF | 687-LM6211MF | 1200563-LM6211MF | LM6211MF | LM6211MF | LM6211MF | LM6211MF |
| Product Name | LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation | 20MHz 24V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6211MF | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 24 volts | 5 to 24 volts | 5 to 24 volts | ||||
| VOS | 2.7 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||
| Quiescent Current (IQ) | 1050 microamps | ||||||
| CMRR | 83 dB | ||||||
| GBW | 17 MHz | 20 MHz | 20 MHz |