The LM6172 is a dual, high-speed, voltage-feedback amplifier with a unity-gain bandwidth of 100MHz, a slew rate of 3000V/μs, and 50mA output current per channel, consuming 2.3mA of supply current per channel. It operates on ±5V to ±15V power supplies and is unity-gain stable. The LM6172IMX variant is packaged in an 8-pin SOIC measuring 4.9mm × 6mm and is rated for operation from -40°C to 85°C.
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 088783-LM6172IMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 4.6mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Multimedia, Sensing & Instrumentation
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Dual 100MHz Video Amp, 18V, SOIC, 2-Ch Product overview: LM6172IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172IMX can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6172IMX | 088783-LM6172IMX | LM6172IMXTR-ND | 687-LM6172IMX | LM6172IMX | LM6172IMX | LM6172IMX | LM6172IMX | LM6172IMX | LM6172IMX |
| Product Name | LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172IMX | Instrumentation, Op Amps, Buffer Amps | Dual 100MHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 5.5 to 36 volts | 15 volts | 5.5 volts | 5.5 volts | ||||||
| Source Current (IS) | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | |||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | ||||||
| IBIAS | 1.2 µA | 1.2 µA | 1.2 µA | 1.2 µA |