The LM4954 is an audio power amplifier designed for portable communication devices, delivering 2.4 W continuous average power to an 8 Ω BTL load at 7 V with less than 1% THD+N. It operates from 2.7 V to 9 V, draws 3 mA quiescent current, and features an ultra-low shutdown current of 0.01 µA. The device is unity-gain stable, requires no external coupling or bootstrap capacitors, and includes click-and-pop suppression. It is available in a 9-bump DSBGA package (YZR0009) measuring 1.7 mm × 1.7 mm × 0.76 mm, with a thermal resistance of 180 °C/W. The part is qualified for operation from -40 °C to 85 °C and has a maximum junction temperature of 150 °C.
High Voltage 3 Watt Audio Power Amplifier 9-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1054710-LM4954TL/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1 Func, PBGA9
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
3.0-W, mono, 2.7- to 9-V, analog input Class-AB audio amplifier 9-DSBGA Product overview: LM4954TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4954TL/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 3W 9USMD
LM4954 HIGH VOLTAGE 3 WATT AUDIO
Audio Amplifiers High Voltage 3 Watt Audio Power Amplifier 9-DSBGA
IC AMP CLASS AB MONO 3W 9USMD
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4954TL/NOPB | 1054710-LM4954TL/NOPB | LM4954TL/NOPB | LM4954TL/NOPBTR-ND | 742-LM4954TL/NOPB | LM4954TL/NOPB | LM4954TL/NOPB | LM4954TL/NOPB | LM4954TL/NOPB | LM4954TL/NOPB |
| Product Name | LM4954 High Voltage 3 Watt Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM4954TL/NOPB | Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 9 volts | 2.7 to 9 volts | 2.7 to 9 volts | 9 to 2.7 volts | 2.7 to 9 volts | |||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB |