The LMC6032IMX/NOPB is a dual CMOS operational amplifier designed for general-purpose applications. It operates on a supply voltage range of 4.75 V to 15.5 V and features a low input bias current of 40 fA, making it suitable for high-impedance applications. The amplifier provides a high voltage gain of 126 dB at 2kΩ loads and has a low offset voltage drift of 2.3 OºV/°C. It is capable of driving loads of 2kΩ and 600Ω, with a slew rate of 1.1 V/Oºs and a gain bandwidth product of 1.4 MHz. The device is available in an 8-pin SOIC package and is specified for an operating temperature range of -40°C to 85°C. Applications include high-impedance buffers, current-to-voltage converters, and medical instrumentation.
CMOS Dual Operational Amplifier 8-SOIC -40 to 85
CMOS Dual Op Amp, 1.4MHz BW, 1.1V/µs SR, 63dB CMRR/PSRR, 3V-15.5V Product overview: LMC6032IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 1.1V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 1.1V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6032IMX/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019494-LMC6032IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 750μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps CMOS DUAL OP AMP
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6032IMX/NOPB | 687-LMC6032IMX/NOPB | LMC6032IMX/NOPBTR-ND | 019494-LMC6032IMX/NOPB | LMC6032IMX/NOPB | LMC6032IMX/NOPB | LMC6032IMX/NOPB | LMC6032IMX/NOPB | LMC6032IMX/NOPB |
| Product Name | LMC6032 CMOS Dual Operational Amplifier | Dual 1.4MHz 1.1V 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6032IMX/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 4.75 volts | ||||
| VOS | 9 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 800 microamps | ||||||||
| CMRR | 63 dB |