Texas Instruments LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier LM7171AIMX/NOPB

Description
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM7171 is a high-speed voltage-feedback amplifier designed for video and high-speed signal processing applications, featuring a 4100 V/μs slew rate, 200 MHz unity-gain bandwidth, and 100 mA output current. It operates from ±5 V to ±15 V supplies and consumes 6.5 mA quiescent current. The part is housed in an 8-pin SOIC package measuring 4.90 mm × 6 mm. It is specified for operation from -40 °C to 85 °C and meets HBM ESD ratings of ±2500 V and CDM ratings of ±1500 V.

Datasheet Summary
Powered by GS/AI

The LM7171 is a high-speed voltage-feedback amplifier designed for video and high-speed signal processing applications, featuring a 4100 V/μs slew rate, 200 MHz unity-gain bandwidth, and 100 mA output current. It operates from ±5 V to ±15 V supplies and consumes 6.5 mA quiescent current. The part is housed in an 8-pin SOIC package measuring 4.90 mm × 6 mm. It is specified for operation from -40 °C to 85 °C and meets HBM ESD ratings of ±2500 V and CDM ratings of ±1500 V.

Suppliers

Company
Product
Description
Supplier Links
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier - LM7171AIMX/NOPB - Texas Instruments
Dallas, TX, United States
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier
LM7171AIMX/NOPB
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier LM7171AIMX/NOPB
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85

Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35428-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35428-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35428-2-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35428-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35428-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35428-6-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35428-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35428-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35428-1-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
220MHz 4100V 118mA SOIC Operational Amplifier IC
687-LM7171AIMX/NOPB
220MHz 4100V 118mA SOIC Operational Amplifier IC 687-LM7171AIMX/NOPB
High Speed Op Amp, 220MHz BW, 4100V/µs SR, 118mA IO, SOIC Product overview: LM7171AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, 4100V, 118mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220MHz, 4100V, 118mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AIMX/NOPB can be used for catalog matching and distributor lookup.

High Speed Op Amp, 220MHz BW, 4100V/µs SR, 118mA IO, SOIC Product overview: LM7171AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, 4100V, 118mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220MHz, 4100V, 118mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB - 143365-LM7171AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB
143365-LM7171AIMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB 143365-LM7171AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143365-LM7171AIMX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 220MHz Amplifier Type: Voltage Feedback Slew Rate: 4100 V/μs Current - Input Bias: 2.7μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V Operating Supply Current: 6.5mA Channel Output Current: 118mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Multimedia, Signal Processing, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 143365-LM7171AIMX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4100 V/μs
Current - Input Bias: 2.7μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 118mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Multimedia, Signal Processing, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM7171AIMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM7171AIMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM7171AIMX/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM7171AIMX/NOPB
Operational Amplifiers - Op Amps LM7171AIMX/NOPB
Operational Amplifiers - Op Amps Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM7171AIMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM7171AIMX/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM7171AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LM7171AIMX/NOPB
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Op-Amp, 220Mhz, 4100V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7375 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 220Mhz, 4100V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7375
Op-Amp, 220Mhz, 4100V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7375
OP-AMP, 220MHZ, 4100V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:220MHz; Slew Rate:4100V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 220MHZ, 4100V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:220MHz; Slew Rate:4100V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM7171AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LM7171AIMX/NOPB
LM7171 VERY HIGH SPEED, HIGH OUT

LM7171 VERY HIGH SPEED, HIGH OUT

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM7171AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LM7171AIMX/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LM7171AIMX/NOPB 296-35428-2-ND 687-LM7171AIMX/NOPB 143365-LM7171AIMX/NOPB LM7171AIMX/NOPB LM7171AIMX/NOPB LM7171AIMX/NOPB LM7171AIMX/NOPB 26AJ7375 LM7171AIMX/NOPB
Product Name LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier Instrumentation, Op Amps, Buffer Amps 220MHz 4100V 118mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AIMX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 220Mhz, 4100V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type PDIP,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Source Current (IS) 6.5 milliamps 6.5 milliamps 6.5 milliamps 6.5 milliamps
Slew Rate 4100 V/µs 4100 V/µs 4100 V/µs 0.0041 V/µs 4100 V/µs 4100 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data