The LM833MMX/NOPB is a dual audio operational amplifier in an 8-pin VSSOP package, designed for high-performance audio systems with a gain bandwidth of 15 MHz (typical), a slew rate of 7 V/μs (typical), and an input noise voltage of 4.5 nV/√Hz. It operates over a temperature range of -40°C to 85°C and is RoHS compliant with a lead finish of SN. The device is internally compensated and pin-compatible with standard dual op amps.
Dual Audio Operational Amplifier 8-VSSOP -40 to 85
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
2-Ch 15MHz Audio Op Amp, 18V, MSOP, 80dB CMRR/PSRR Product overview: LM833MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833MMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 109585-LM833MMX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifiers Dual Audio Operational Amplifier 8-VSSOP -40 to 85
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833MMX/NOPB | 296-LM833MMX/NOPBCT-ND | 687-LM833MMX/NOPB | 109585-LM833MMX/NOPB | LM833MMX/NOPB | LM833MMX/NOPB | LM833MMX/NOPB | LM833MMX/NOPB | LM833MMX/NOPB | LM833MMX/NOPB |
| Product Name | LM833-N Dual Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 15MHz 18V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833MMX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 5 to 15 volts | 30 volts | 30 volts | |||||
| VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||
| CMRR | 80 dB |