Texas Instruments SOT23 Operational Amplifier IC LMC2001ACM5X

Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMC2001ACM5X from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001ACM5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMC2001ACM5X from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001ACM5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMC2001ACM5X
SOT23 Operational Amplifier IC 687-LMC2001ACM5X
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMC2001ACM5X from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001ACM5X can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMC2001ACM5X from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC2001ACM5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X - 1055122-LMC2001ACM5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X
1055122-LMC2001ACM5X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X 1055122-LMC2001ACM5X
Manufacturer: Texas Instruments Win Source Part Number: 1055122-LMC2001ACM5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 750μA Channel Output Current: 14.5mA Gain Bandwidth Product (GBP): 6MHz Alternative Parts (Cross-Reference): AD8601WDRTZ-REEL7; OPA376AIDBV; LMC2001ACM5X; SGM8631XN5/TR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055122-LMC2001ACM5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 750μA
Channel Output Current: 14.5mA
Gain Bandwidth Product (GBP): 6MHz
Alternative Parts (Cross-Reference): AD8601WDRTZ-REEL7; OPA376AIDBV; LMC2001ACM5X; SGM8631XN5/TR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
 - LMC2001ACM5X - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 40uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 40uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC2001ACM5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC2001ACM5X
Integrated Circuits (ICs) - Linear - Amplifiers LMC2001ACM5X
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC2001ACM5X
Instrumentation, OP Amps, Buffer Amps LMC2001ACM5X
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC2001ACM5X
Instrumentation, OP Amps, Buffer Amps LMC2001ACM5X
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC2001ACM5X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC2001ACM5X
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMC2001ACM5X 1055122-LMC2001ACM5X LMC2001ACM5X LMC2001ACM5X LMC2001ACM5X LMC2001ACM5X
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC2001ACM5X Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Bandwidth 6 MHz 6 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Bulk SOT; SOT23; SOT-23-5 SOP; TSOP5/6 Surface Mount SOT; SC-74A, SOT-753
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 volts
Unlock Full Specs
to access all available technical data