Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 923295-LM7332MMX/NOP
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM7332
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM7332MMX, 296-LM7332MMX/NOPBDK
Dual Op Amp, 21MHz GBW, 70mA Out, 16V, 8-VSSOP Product overview: LM7332MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 21MHz, 70mA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 21MHz, 70mA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7332MMX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7332MMX/NOPB | 296-LM7332MMX/NOPBCT-ND | 923295-LM7332MMX/NOPB | 687-LM7332MMX/NOPB | LM7332MMX/NOPB | LM7332MMX/NOPB | LM7332MMX/NOPB | LM7332MMX/NOPB | LM7332MMX/NOPB |
| Product Name | LM7332 Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7332MMX/NOPB | Dual 21MHz 70mA 16V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 16 volts | 2.5 volts | 32 volts | |||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 1150 microamps | ||||||||
| CMRR | 70 dB |