The LM6172 is a dual, high-speed, voltage-feedback amplifier with a 100MHz unity-gain bandwidth, 3000V/μs slew rate, and 50mA output current per channel, consuming 2.3mA supply current per channel. It operates from ±5V to ±15V power supplies and is unity-gain stable. The LM6172IMX/NOPB variant is packaged in an 8-pin SOIC with dimensions of 4.9mm × 6mm and is rated for operation from -40°C to 85°C.
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019417-LM6172IMX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 4.6mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Dual 100MHz Video Amp, 18V, SOIC, 3000V/µs Slew Rate Product overview: LM6172IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 18V, 3000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 18V, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172IMX/NOPB can be used for catalog matching and distributor lookup.
Texas Instruments LM6172IMX/NOPB
Texas Instruments LM6172IMX/NOPB
Texas Instruments LM6172IMX/NOPB
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
OP-AMP, DUAL, 100MHZ, 3000V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:3000V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers DUAL HI-SPD LO-PWR LO-DIST VOL FDBK AMP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM6172IMX/NOPB | 019417-LM6172IMX/NOPB | 687-LM6172IMX/NOPB | 2264832 | LM6172IMX/NOPBDKR-ND | LM6172IMX/NOPB | LM6172IMX/NOPB | LM6172IMX/NOPB | LM6172IMX/NOPB | LM6172IMX/NOPB | 29AH1150 | LM6172IMX/NOPB |
| Product Name | LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172IMX/NOPB | Dual 100MHz 18V 3000V Operational Amplifier IC | Video Amplifiers ICs | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 100Mhz, 3000V/us, Soic-8; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||||
| Supply Voltage (VS) | 5.5 to 36 volts | 15 volts | 5.5 volts | 36 volts | ||||||||
| Source Current (IS) | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | ||||||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts |