Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LMC6042IMX

Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LMC6042IMXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6042IMXTR-ND
Instrumentation, Op Amps, Buffer Amps LMC6042IMXTR-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 100kHz 26uA SOIC Operational Amplifier IC
687-LMC6042IMX
Dual 100kHz 26uA SOIC Operational Amplifier IC 687-LMC6042IMX
Dual Op-Amp, 100kHz GBW, 1mV Vos, SOIC, 26uA Product overview: LMC6042IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 26uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 26uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6042IMX can be used for catalog matching and distributor lookup.

Dual Op-Amp, 100kHz GBW, 1mV Vos, SOIC, 26uA Product overview: LMC6042IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 26uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 26uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6042IMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6042IMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6042IMX
Instrumentation, OP Amps, Buffer Amps LMC6042IMX
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6042IMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6042IMX
Integrated Circuits (ICs) - Linear - Amplifiers LMC6042IMX
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042IMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6042IMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6042IMX
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6042IMXTR-ND 687-LMC6042IMX LMC6042IMX LMC6042IMX LMC6042IMX
Product Name Instrumentation, Op Amps, Buffer Amps Dual 100kHz 26uA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0260 milliamps 0.0260 milliamps 0.0260 milliamps
Slew Rate 0.0200 V/µs 0.0200 V/µs 0.0200 V/µs 2.00E-8 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 85degC (TJ)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87540012A - Lingto Electronic Limited
Specs
Source Current (IS) 6 milliamps
Bandwidth 2 MHz
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers