Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614 MDC LM614 MDC

Description
Manufacturer: Texas Instruments Win Source Part Number: 779352-LM614 MDC Series: Super-Block Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA Output Current per Channel: 25mA SR - Slew Rate: 0.7 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779352-LM614 MDC Series: Super-Block Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA Output Current per Channel: 25mA SR - Slew Rate: 0.7 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614 MDC - 779352-LM614 MDC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614 MDC
779352-LM614 MDC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614 MDC 779352-LM614 MDC
Manufacturer: Texas Instruments Win Source Part Number: 779352-LM614 MDC Series: Super-Block Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits (ICs) Operating Supply Current: 450μA Output Current per Channel: 25mA SR - Slew Rate: 0.7 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779352-LM614 MDC
Series: Super-Block
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450μA
Output Current per Channel: 25mA
SR - Slew Rate: 0.7 V/μs
GBP - Gain Bandwidth Product: 800kHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - LM614MDC-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM614MDC-ND
Instrumentation, Op Amps, Buffer Amps LM614MDC-ND
General Purpose Amplifier 4 Circuit Die

General Purpose Amplifier 4 Circuit Die

Buy Now Datasheet
Operational Amplifier IC - 687-LM614 MDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LM614 MDC
Operational Amplifier IC 687-LM614 MDC
IC OPAMP GP 4 CIRCUIT DIE Product overview: LM614 MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM614 MDC can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT DIE Product overview: LM614 MDC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM614 MDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM614 MDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM614 MDC
Instrumentation, OP Amps, Buffer Amps LM614 MDC
General Purpose Amplifier 4 Circuit Die

General Purpose Amplifier 4 Circuit Die

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614 MDC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM614 MDC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM614 MDC
IC OPAMP GP 4 CIRCUIT DIE

IC OPAMP GP 4 CIRCUIT DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM614 MDC
Integrated Circuits (ICs) - Linear - Amplifiers LM614 MDC
IC OPAMP GP 4 CIRCUIT DIE

IC OPAMP GP 4 CIRCUIT DIE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 779352-LM614 MDC LM614MDC-ND 687-LM614 MDC LM614 MDC LM614 MDC LM614 MDC
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM614 MDC Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.4500 milliamps 0.4500 milliamps 0.4500 milliamps 0.4500 milliamps
VOS 1.5 millivolts 1.5 millivolts
IBIAS 0.0100 µA 0.0100 µA
GBW 0.8000 MHz 0.8000 MHz
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs
Unlock Full Specs
to access all available technical data