Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LM748CN

Description
General Purpose Amplifier 1 Circuit 8-DIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM748CN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM748CN-ND
Instrumentation, Op Amps, Buffer Amps LM748CN-ND
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet
Singapore, Singapore
DIP Operational Amplifier IC
687-LM748CN
DIP Operational Amplifier IC 687-LM748CN
OP-AMP, 5000uV OFFSET-MAX, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM748CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM748CN can be used for catalog matching and distributor lookup.

OP-AMP, 5000uV OFFSET-MAX, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM748CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM748CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM748CN - 071515-LM748CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM748CN
071515-LM748CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM748CN 071515-LM748CN
Manufacturer: Texas Instruments Win Source Part Number: 071515-LM748CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 120nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: ±5 V to 20 V Operating Supply Current: 1.8mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071515-LM748CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 120nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM748CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM748CN
Integrated Circuits (ICs) - Linear - Amplifiers LM748CN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM748CN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM748CN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM748CN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM748CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM748CN
Instrumentation, OP Amps, Buffer Amps LM748CN
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM748CN-ND 687-LM748CN 071515-LM748CN LM748CN LM748CN LM748CN
Product Name Instrumentation, Op Amps, Buffer Amps DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM748CN Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.8 milliamps 1.8 milliamps 1.8 milliamps 1.8 milliamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Bandwidth 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data