Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201170-LMC6062IMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 40μA
Amplifier Type: General Purpose
Slew Rate: 0.35V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6062
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
Dual Op Amp, CMOS, 100kHz GBW, 100uV Vos, 40uA, SOIC Product overview: LMC6062IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 40uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 40uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6062IMX can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1300uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6062IMX | LMC6062IMX-ND | 1201170-LMC6062IMX | 687-LMC6062IMX | LMC6062IMX | LMC6062IMX | LMC6062IMX | LMC6062IMX |
| Product Name | LMC6062 Precision CMOS Dual Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6062IMX | Dual 100kHz 40uA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Output Current (Iout) | 0.0210 amps | |||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | |||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | ||
| CMRR | 85 dB |