The LM4995 is an audio power amplifier designed for mobile phones and portable devices, delivering 1.3W continuous power to an 8Ω load at 5V with less than 1% THD+N. It operates from 2.4V to 5.5V, features a shutdown current of 0.01µA, and requires no output coupling capacitors. The LM4995TM/NOPB is packaged in a 9-lead DSBGA (YFQ) with a 0.4mm pitch, measuring 1.35mm in length and width. It supports operation from -40°C to 85°C and includes click and pop suppression, thermal shutdown, and unity-gain stability.
1.3W Audio Power Amplifier 9-DSBGA -40 to 85
Audio Amplifier, 1 Func, PBGA9
Audio Amplifier, 1 Func, PBGA9
1.3-W, stereo, analog input Class-AB audio amplifier 9-DSBGA -40 to 85 Product overview: LM4995TM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4995TM/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070155-LM4995TM/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®, PowerWise®
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.3W x 1 @ 8Ohm
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 9-WFBGA, DSBGA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM4995TMX/NOPB; LM4995SD/NOPB; LM4667ITL/NOPB; A21SP16J; NCP2890AFCT2G; NCP2892BFCT2GLM4995T
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LM4995TMTR,2156-LM49
Base Product Number: LM4995
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
IC AMP CLASS AB MONO 1.3W 9USMD
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 9-µSMD (1.25x1.25)
IC AMP CLASS AB MONO 1.3W 9USMD
Audio Amplifiers 1.3W Audio Power Amplifier 9-DSBGA -40 to 85
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4995TM/NOPB | LM4995TM/NOPB | 742-LM4995TM/NOPB | 1070155-LM4995TM/NOPB | LM4995TM/NOPBCT-ND | LM4995TM/NOPB | LM4995TM/NOPB | LM4995TM/NOPB | LM4995TM/NOPB | LM4995TM/NOPB |
| Product Name | LM4995 1.3W Audio Power Amplifier | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |||
| Output Power | 1.3 watts | 1.3 watts | 1.3 watts | 1.3 watts | 1.3 watts | 1.3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA,WSON | DSBGA9 | Tape and Reel | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA | 9-WFBGA, DSBGA |